Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,089.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,089.00
|
No stock
|
Buy Now |
Calibration Type | Temperature |
---|---|
External Height | 57mm |
External Width | 125mm |
External Depth | 150mm |
Accuracy | ± 0.25°C |
Weight | 1kg |
Operating Temperature Min | 5°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Dry-Well, Handheld, Block D, 35-375Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a 9100S-D-156?
Additional datasheets, footprints and schematics for 9100S-D-156 are listed on our Part Details page. You can also find images and similar parts to 9100S-D-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9100S-D-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9100S-D-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9100S-D-156 fall under?
The 9100S-D-156 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to 9100S-D-156 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9100S-D-156 you can contact the distributor directly for product support, shipping queries etc.
Is the 9100S-D-156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9100S-D-156 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9100S-D-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9100S-D-156 often in real-time on the comparison pages.
What if I can't find stock of 9100S-D-156?
You can fill out our help required form which you can use to request a quote for 9100S-D-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.