Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 120A |
Bridge Rectifier Case Style | MTK |
Forward Voltage VF Max | 1.6V |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 90MT120KPBF.?
Additional datasheets, footprints and schematics for 90MT120KPBF. are listed on our Part Details page. You can also find images and similar parts to 90MT120KPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90MT120KPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90MT120KPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90MT120KPBF. fall under?
The 90MT120KPBF. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 90MT120KPBF. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90MT120KPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 90MT120KPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90MT120KPBF. have stock available?
There is no stock from authorised distributors for 90MT120KPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90MT120KPBF. often in real-time on the comparison pages.
What if I can't find stock of 90MT120KPBF.?
You can fill out our help required form which you can use to request a quote for 90MT120KPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.