Status: | Unknown |
---|---|
Series: | 90 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.85
|
69
in stock
|
Buy Now | |
Sager
from US$0.65
|
339
in stock
|
Buy Now | |
Future Electronics
from US$2.83
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
69
in stock
|
Buy Now | |
element14
from US$2.67
|
69
in stock
|
Buy Now | |
Avnet Abacus
-
|
111
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6VDC |
Contact Current DC Max | 100mA |
Product Range | 90 Series |
Switch Type | DIP Sealed |
SVHC | No SVHC (27-Jun-2018) |
Actuator Type | Ball |
Contact Plating | Gold over Brass Plated Contacts |
Contact Resistance | 20mohm |
Current Rating | 3A |
Dielectric Strength VDC | 500V |
External Length / Height | 4.19mm |
External Width | 7.37mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Length | 11.9mm |
Material | Thermoplastic UL94V0 |
No. of Mechanical Operations | 5000 |
No. of Positions | 4Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Switch Operation | Off-On |
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 4 Pos | Sager |
90HB Series Low Profile SPST 4 Position Surface Mount DIP Switch | Future Electronics |
Dip Switch, 90 Series, Spst, Dip Sealed, Smd, 100 Ma, 6 Vdc Rohs Compliant: Yes |Grayhill 90HBW04PT | Newark Electronics |
SWITCH, DIL, SLIDE, SMD, 4WAY | element14 |
Switch DIP ON OFF SPST 4 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycle/SwitchCycle 2.54mm SMD Tube | Avnet Abacus |
Switch, DIP, 0.470 in. L X 0.290 in. W X 0.165 in. H, 4, 10 mA, 30 VDC, SPST | Grayhill 90HBW04PT | RS Americas |
Where can I find additional details, specifications and documents for a 90HBW04PT?
Additional datasheets, footprints and schematics for 90HBW04PT are listed on our Part Details page. You can also find images and similar parts to 90HBW04PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90HBW04PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90HBW04PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90HBW04PT fall under?
The 90HBW04PT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 90HBW04PT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90HBW04PT you can contact the distributor directly for product support, shipping queries etc.
Is the 90HBW04PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90HBW04PT have stock available?
Authorised distributors including Sager, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 90HBW04PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90HBW04PT often in real-time on the comparison pages.
What if I can't find stock of 90HBW04PT?
You can fill out our help required form which you can use to request a quote for 90HBW04PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.