Status: | Unknown |
---|---|
Series: | 9092 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | 9092 Series |
Relay Mounting | Through Hole |
Coil Resistance | 750ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | UL |
Coil Voltage Max | 15VDC |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 500mA |
Contact Resistance | 140mohm |
Contact Voltage DC Max | 200V |
External Depth | 15.24mm |
External Height | 8.89mm |
External Length / Height | 8.89mm |
External Width | 3.81mm |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Must Actuate Voltage | 9VDC |
Must Release Voltage | 1VDC |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 0.75ms |
Release Time | 0.5ms |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Type | Diode and External shield |
Relay, Reed, Dpst-No, 200V, 0.5A, Tht | Newark Electronics |
Relay, Reed DPST 12V | element14 |
RELAY, REED, DPST-NO, 200V, 0.5A, THT | Farnell |
Reed Relay, MINI SIP, Mounting12 VDC, 2A DPST-NOES Shield: N/A, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 9092-12-11?
Additional datasheets, footprints and schematics for 9092-12-11 are listed on our Part Details page. You can also find images and similar parts to 9092-12-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9092-12-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9092-12-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9092-12-11 fall under?
The 9092-12-11 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 9092-12-11 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9092-12-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 9092-12-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9092-12-11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 9092-12-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9092-12-11 often in real-time on the comparison pages.
What if I can't find stock of 9092-12-11?
You can fill out our help required form which you can use to request a quote for 9092-12-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.