Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 9A |
---|---|
Operating Voltage Max | 600VAC |
Relay Mounting | - |
Relay Terminals | - |
Switching Mode | - |
Operating Voltage Min | - |
Control Voltage Min | - |
Control Voltage Max | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 9065SFC20?
Additional datasheets, footprints and schematics for 9065SFC20 are listed on our Part Details page. You can also find images and similar parts to 9065SFC20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9065SFC20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9065SFC20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9065SFC20 fall under?
The 9065SFC20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 9065SFC20 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9065SFC20 you can contact the distributor directly for product support, shipping queries etc.
Is the 9065SFC20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9065SFC20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9065SFC20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9065SFC20 often in real-time on the comparison pages.
What if I can't find stock of 9065SFC20?
You can fill out our help required form which you can use to request a quote for 9065SFC20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.