Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Roller Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 240V |
Operating Force Max | 80ozf |
Product Range | - |
Contact Current DC Max | 5A |
Limit Switch SPDT Roller plunger 6 foot yellow cable UL CSA | Telemecanique Sensors 9007MS02S0206 | RS Americas |
Limit Switch, Spdt, 240V, 6A | Newark Electronics |
LIMIT SW, ROLLER PLUNGER, SPDT, 6A, 120V | Farnell |
Where can I find additional details, specifications and documents for a 9007MS02S0206?
Additional datasheets, footprints and schematics for 9007MS02S0206 are listed on our Part Details page. You can also find images and similar parts to 9007MS02S0206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007MS02S0206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007MS02S0206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007MS02S0206 fall under?
The 9007MS02S0206 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007MS02S0206 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007MS02S0206 you can contact the distributor directly for product support, shipping queries etc.
Is the 9007MS02S0206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007MS02S0206 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 9007MS02S0206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007MS02S0206 often in real-time on the comparison pages.
What if I can't find stock of 9007MS02S0206?
You can fill out our help required form which you can use to request a quote for 9007MS02S0206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.