Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 600V |
Switch Actuator Style | Rotary |
RoHS Compliant | Yes |
30mm selector switch 2 pos standard knob | RS |
Voltage Selector Switch, 2 Pole, 600Vac | Newark Electronics |
Selector Switch With Push Button, 30mm, 2 Position, Black Knob, SK Series | Schneider Electric 9001SKS11B | RS Americas |
ROTARY SWITCH, 2 POS | Farnell |
Where can I find additional details, specifications and documents for a 9001SKS11B?
Additional datasheets, footprints and schematics for 9001SKS11B are listed on our Part Details page. You can also find images and similar parts to 9001SKS11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001SKS11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001SKS11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001SKS11B fall under?
The 9001SKS11B is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9001SKS11B when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001SKS11B you can contact the distributor directly for product support, shipping queries etc.
Is the 9001SKS11B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9001SKS11B have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 9001SKS11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001SKS11B often in real-time on the comparison pages.
What if I can't find stock of 9001SKS11B?
You can fill out our help required form which you can use to request a quote for 9001SKS11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.