Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Body Material | PA GF |
Connector Code | Z |
Cable Exit Angle | 180° |
Number of Positions | 1 |
Number of Rows | 1 |
Height | 50mm, 1.96in |
Length | 60mm, 2.36in |
Width | 54.5mm, 2.14in |
Operating Voltage | 1000VDC |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 252 |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for male terminals |
Strain Relief | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 170°C, -40 – 338°F |
Connector Sealed Housing Plug 1 Position Straight Flange Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-1670816-1?
Additional datasheets, footprints and schematics for 9-1670816-1 are listed on our Part Details page. You can also find images and similar parts to 9-1670816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1670816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1670816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1670816-1 fall under?
The 9-1670816-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1670816-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1670816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1670816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1670816-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 9-1670816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1670816-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1670816-1?
You can fill out our help required form which you can use to request a quote for 9-1670816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.