Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.69
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$45.69
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Ring Tongue |
Interface Plating | Tin (Sn) |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Operating Temperature Range | -40 – 170°C, -40 – 338°F |
Ring Terminal 120 mm2 Tin Plated Copper Alloy Box | Avnet America |
Where can I find additional details, specifications and documents for a 1670815-3?
Additional datasheets, footprints and schematics for 1670815-3 are listed on our Part Details page. You can also find images and similar parts to 1670815-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670815-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670815-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670815-3 fall under?
The 1670815-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1670815-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670815-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670815-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670815-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1670815-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670815-3 often in real-time on the comparison pages.
What if I can't find stock of 1670815-3?
You can fill out our help required form which you can use to request a quote for 1670815-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.