Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PCT |
Number of Positions | 54 |
Number of Rows | 2 |
Width | 1.0464in, 26.58mm |
Height | 22mm, .866in |
Length | 3.791in, 96.3mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 20 |
Row-to-Row Spacing | 4.5mm, .177in |
Sealable | No |
Hybrid Connector | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
54way Hyb .040/2.8 Tails Down Cap Assy Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Number of Positions: 54 Sealable: No Operating Temperature (Max): 70 °C 100 °C 105 °C 75 °C 80 °C 85 °C 90 °C Housing for Female Terminals Wire-to-Board | Multilock & Connector Housing | Part Number: 9-1438743-6 | Internal Number: 9-1438743-6 | TE Connectivity | TE Store |
54Way Hyb .040/2.8 Tails Down Cap Assy |Te Connectivity 9-1438743-6 | Newark Electronics |
Conn Multilock Connector HDR 54 POS Solder RA Thru-Hole | Avnet America |
54WAY HYB .040/2.8 TAILS DOWN CAP ASSY | Farnell |
54WAY HYB .040/2.8 TAILS DOWN | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-1438743-6?
Additional datasheets, footprints and schematics for 9-1438743-6 are listed on our Part Details page. You can also find images and similar parts to 9-1438743-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1438743-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1438743-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1438743-6 fall under?
The 9-1438743-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-1438743-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1438743-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1438743-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1438743-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 9-1438743-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1438743-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1438743-6?
You can fill out our help required form which you can use to request a quote for 9-1438743-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.