Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 22mH |
DC Current Rating | 30mA |
DC Resistance Max | 80ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 300kHz |
Inductor Case Style | Radial Leaded |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 8mm |
External Length / Height | 11.2mm |
Inductance Measurement Frequency | 79.6kHz |
Inductor Type | Inductor |
Lead Diameter | 0.7mm |
Lead Length | 2.4mm |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
INDUCTOR, 22MH | Farnell |
Inductor, 22Mh | Newark Electronics |
Where can I find additional details, specifications and documents for a 8RB223K?
Additional datasheets, footprints and schematics for 8RB223K are listed on our Part Details page. You can also find images and similar parts to 8RB223K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8RB223K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8RB223K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8RB223K fall under?
The 8RB223K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 8RB223K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8RB223K you can contact the distributor directly for product support, shipping queries etc.
Is the 8RB223K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8RB223K have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 8RB223K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8RB223K often in real-time on the comparison pages.
What if I can't find stock of 8RB223K?
You can fill out our help required form which you can use to request a quote for 8RB223K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.