8L41-05-001 . Relays by Coto Technology

RELAY REED SPDT 100V 0.25A THT

Status: Unknown
Series: 8L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.34

Distributor Stock
Logo for Farnell
Farnell
from US$8.47
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$5.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.15
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 5VDC
Product Range 8L Series
Relay Mounting Through Hole
Coil Resistance 200ohm
Switching Current Max 250mA
Switching Voltage Max 100V

Alternative Descriptions

DIP Reed Relay 5DC 1CO 0,5A | Rutronik
Relay, Reed, Spdt, 100V, 0.25A, Tht | Newark Electronics
Reed Relay, DIP, Mounting5 VDC, 1C SPDTES Shield: No, RF Shield: N/A | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8L41-05-001 .?

Additional datasheets, footprints and schematics for 8L41-05-001 . are listed on our Part Details page. You can also find images and similar parts to 8L41-05-001 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8L41-05-001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8L41-05-001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8L41-05-001 . fall under?

The 8L41-05-001 . is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 8L41-05-001 . when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8L41-05-001 . you can contact the distributor directly for product support, shipping queries etc.

Is the 8L41-05-001 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8L41-05-001 . have stock available?

Authorised distributors including Rutronik, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 8L41-05-001 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8L41-05-001 . often in real-time on the comparison pages.

What if I can't find stock of 8L41-05-001 .?

You can fill out our help required form which you can use to request a quote for 8L41-05-001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay