8L02-24-00 Relays by Coto Technology

RELAY REED DPST-NO 200V 0.5A THT

Status: Unknown
Series: 8L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.74

Distributor Stock
Logo for Newark
Newark
from US$4.94
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
165
in stock
Buy Now
Logo for element14
element14
from US$3.74
-
Buy Now

Specifications

Contact Configuration DPST-NO
Coil Voltage 24VDC
Product Range 8L Series
Relay Mounting Through Hole
Coil Resistance 2kohm
Switching Current Max 500mA
Switching Voltage Max 200V

Alternative Descriptions

Reed Relay, DIP, Mounting24 VDC, 2A DPST-NOES Shield: No, RF Shield: N/A | Relay Specialties
Relay, Reed, Dpst-No, 200V, 0.5A, Tht | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8L02-24-00?

Additional datasheets, footprints and schematics for 8L02-24-00 are listed on our Part Details page. You can also find images and similar parts to 8L02-24-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8L02-24-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8L02-24-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8L02-24-00 fall under?

The 8L02-24-00 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 8L02-24-00 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8L02-24-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 8L02-24-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8L02-24-00 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics and element14 have stock available or on a lead time for 8L02-24-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8L02-24-00 often in real-time on the comparison pages.

What if I can't find stock of 8L02-24-00?

You can fill out our help required form which you can use to request a quote for 8L02-24-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay