Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$114.83
|
2
in stock
|
Buy Now | |
element14
from US$105.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$141.99
|
-
|
Buy Now | |
Avnet America
from US$124.27
|
-
|
Buy Now | |
RS Americas
from US$174.05
|
-
|
Buy Now | |
Avnet Asia
from US$142.00
|
-
|
Buy Now | |
TTI Europe
from US$127.67
|
-
|
Buy Now | |
TE Store
from US$171.43
|
-
|
Buy Now | |
Sager
from US$140.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface | I²C |
---|---|
Pressure Port/Fitting | Weldable (5/16-32 UNEF-3A Thread) |
Dimensions | Dia .356 x .29in, Dia 9.04 x 7.5mm |
Supply Current | .0125mA |
Supply Voltage | 3V |
Overpressure | 2X |
Pressure | 6psi, 1bar, 14bar, 2bar, 10bar, 20bar, 5bar, .07bar, 7bar, .35bar |
Accuracy | ± 3% |
Non-Linearity | ± .1% |
Package | Weldable |
Sensor Type | Media Isolated Digital Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Total Error Band | ± 2% |
Transducer, Absolute, 6Bar, I2C Digital | Newark Electronics |
Pressure Sensor 0bar to 6bar Absolute | Avnet America |
Sensor | RS Americas |
6 PSIA 316L DIGITAL PRESS SEN | TTI Europe |
6 BARA 316L DIGITAL PRESSURE SENSOR Pressure Sensor Type: Media Isolated Digital Output Pressure Sensors Pressure Type: Absolute Output Signal Type: 24 bit ADC Supply Voltage Range: 3 V Operating Temperature Range: -40 – 85 °C Media Isolated Digital Output Pressure Sensors Absolute | 9Mm Digital Output Pressure Sensor | Part Number: 89BSD-006BA-A | Internal Number: 89BSD-006BA-A | TE Connectivity | TE Store |
Board Mount Pressure Sensors PRES XDCR DIGITAL ABS SS 6 BAR | Sager |
Where can I find additional details, specifications and documents for a 89BSD-006BA-A?
Additional datasheets, footprints and schematics for 89BSD-006BA-A are listed on our Part Details page. You can also find images and similar parts to 89BSD-006BA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89BSD-006BA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89BSD-006BA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89BSD-006BA-A fall under?
The 89BSD-006BA-A is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 89BSD-006BA-A when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89BSD-006BA-A you can contact the distributor directly for product support, shipping queries etc.
Is the 89BSD-006BA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89BSD-006BA-A have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 89BSD-006BA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89BSD-006BA-A often in real-time on the comparison pages.
What if I can't find stock of 89BSD-006BA-A?
You can fill out our help required form which you can use to request a quote for 89BSD-006BA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.