Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1196987-7 |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
TTI Europe
from US$0.86
|
11,000
in stock
|
Buy Now | |
TE Store
from US$1.18
|
1,458
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
824
in stock
|
Buy Now | |
element14
from US$1.08
|
824
in stock
|
Buy Now | |
Farnell
from US$1.20
|
824
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
445
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
445
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 3g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | .255in, 6.5mm |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Overall Length | 41.5mm |
Barrel Inside Diameter | 6.5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Shape Description | RING-008 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | -55 – 125°C |
B-106-1603 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² M6 | Ring Terminal | Part Number: 899003-000 | Internal Number: 899003-000 | Alias Number: 7-1196987-7 | 6.5 mm | TE Connectivity | TE Store |
Ring Term, M6, Yellow, 6Mm2, 10Awg Rohs Compliant: Yes |Raychem Te Connectivity 899003-000 | Newark Electronics |
RING TERM, M6, YELLOW, 6MM2, 10AWG | element14 |
Terminals H/S-RING 12-10 YEL 1/4 | Rapid Electronics |
899003-000 7-1196987-7 B-106-1603 | Heilind Electronics |
Crimp,ring tongue,Sn,10-12awg,box | RS |
Ring Tongue Terminal 10-12AWG Tin Box | Avnet America |
Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | DuraSeal Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 899003-000?
Additional datasheets, footprints and schematics for 899003-000 are listed on our Part Details page. You can also find images and similar parts to 899003-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 899003-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 899003-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 899003-000 fall under?
The 899003-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 899003-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 899003-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 899003-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 899003-000 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 899003-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 899003-000 often in real-time on the comparison pages.
What if I can't find stock of 899003-000?
You can fill out our help required form which you can use to request a quote for 899003-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.