Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Positions |
Connector Mounting | Surface Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Usb Connector, 3.1 Type C, Rcpt, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a 898-43-024-00-310002?
Additional datasheets, footprints and schematics for 898-43-024-00-310002 are listed on our Part Details page. You can also find images and similar parts to 898-43-024-00-310002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 898-43-024-00-310002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 898-43-024-00-310002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 898-43-024-00-310002 fall under?
The 898-43-024-00-310002 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 898-43-024-00-310002 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 898-43-024-00-310002 you can contact the distributor directly for product support, shipping queries etc.
Is the 898-43-024-00-310002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 898-43-024-00-310002 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 898-43-024-00-310002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 898-43-024-00-310002 often in real-time on the comparison pages.
What if I can't find stock of 898-43-024-00-310002?
You can fill out our help required form which you can use to request a quote for 898-43-024-00-310002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.