Status: | Unknown |
---|---|
Series: | 89 830 Series |
RoHS: | Compliant |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 3000rpm |
Torque Max | 180mN-m |
Power Rating | 57W |
Motor Size | 42mm |
External Length | 103mm |
Product Range | 89 830 Series |
RoHS Compliant | Yes |
24vdc motor 102W, dia 63mm, IP65 | RS |
Dc Brush Motor, 24V, 3000Rpm | Newark Electronics |
Motor | RS Americas |
DC BRUSH MOTOR, 24V, ((NW)) | element14 |
Where can I find additional details, specifications and documents for a 89830012?
Additional datasheets, footprints and schematics for 89830012 are listed on our Part Details page. You can also find images and similar parts to 89830012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89830012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89830012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89830012 fall under?
The 89830012 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 89830012 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89830012 you can contact the distributor directly for product support, shipping queries etc.
Is the 89830012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89830012 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 89830012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89830012 often in real-time on the comparison pages.
What if I can't find stock of 89830012?
You can fill out our help required form which you can use to request a quote for 89830012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.