Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
898251-000,
6-1196982-6 |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
462
in stock
|
Buy Now | |
Rapid Electronics
from US$5.04
|
462
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
462
in stock
|
Buy Now | |
Distrelec
from US$4.73
|
462
in stock
|
Buy Now | |
element14
from US$5.17
|
36
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
Avnet Asia
from US$5.68
|
-
|
Buy Now | |
TTI Europe
from US$2.67
|
-
|
Buy Now | |
Sager
from US$2.02
|
-
|
Buy Now |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Pre-Installed Lead Wire Size | .32mm², 22AWG, 754CMA |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves & Shield Tubing So63-4-01 |Raychem Te Connectivity 898251-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SO63-4-01 | Rapid Electronics |
SOLDER SLEEVE, PVDF, 19.1MM, BLUE | element14 |
Cable Accessories Terminator Nickel | Avnet America |
Cable Accessories Solder Sleeve Shield Termination Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Asia |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 898251-000?
Additional datasheets, footprints and schematics for 898251-000 are listed on our Part Details page. You can also find images and similar parts to 898251-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 898251-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 898251-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 898251-000 fall under?
The 898251-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 898251-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 898251-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 898251-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 898251-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 898251-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 898251-000 often in real-time on the comparison pages.
What if I can't find stock of 898251-000?
You can fill out our help required form which you can use to request a quote for 898251-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.