Status: | Unknown |
---|---|
Series: | 89 810 Series |
RoHS: | Compliant |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 12V |
Rotational Speed Max | 2900rpm |
Torque Max | 50mN-m |
Power Rating | 15W |
Motor Size | 42mm |
External Length | 71.4mm |
Product Range | 89 810 Series |
RoHS Compliant | Yes |
Dc Brush Motor, 12V, 2900Rpm | Newark Electronics |
Motor | RS Americas |
Where can I find additional details, specifications and documents for a 89810007?
Additional datasheets, footprints and schematics for 89810007 are listed on our Part Details page. You can also find images and similar parts to 89810007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89810007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89810007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89810007 fall under?
The 89810007 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Motors.
Can I view similar or alternative parts?
You can view similar parts to 89810007 when available in the DC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89810007 you can contact the distributor directly for product support, shipping queries etc.
Is the 89810007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 89810007 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 89810007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89810007 often in real-time on the comparison pages.
What if I can't find stock of 89810007?
You can fill out our help required form which you can use to request a quote for 89810007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.