Status: | Unknown |
---|---|
Series: | 89485 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
234
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
800
in stock
|
Buy Now | |
element14
from US$0.95
|
62
in stock
|
Buy Now | |
Farnell
from US$1.02
|
62
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 89485 Series |
SVHC | No SVHC (27-Jun-2018) |
UNIVERSAL SERIAL BUS SHIELDED | TTI Europe |
Usb Conn Usb Type A Recept Single Upright R/A |Molex 89485-8002 | Newark Electronics |
Molex 894858002 | Rapid Electronics |
Molex USB Connectors USB Type A Recept Single | Distrelec |
SINGLE PORT UP-RIGHT USB CONN. (L/F) | RS |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
SINGLE PORT UP-RIGHT USB TRAY PACKAGE | Rutronik |
Conn USB RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
SINGLE PORT UP-RIGHT USB CONN. (L/F) | Molex Incorporated 89485-8002 | RS Americas |
Where can I find additional details, specifications and documents for a 89485-8002?
Additional datasheets, footprints and schematics for 89485-8002 are listed on our Part Details page. You can also find images and similar parts to 89485-8002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89485-8002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89485-8002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89485-8002 fall under?
The 89485-8002 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89485-8002 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89485-8002 you can contact the distributor directly for product support, shipping queries etc.
Is the 89485-8002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89485-8002 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 89485-8002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89485-8002 often in real-time on the comparison pages.
What if I can't find stock of 89485-8002?
You can fill out our help required form which you can use to request a quote for 89485-8002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.