Status: | Unknown |
---|---|
Series: | 89485 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
1,783
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
19,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
7,867
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
2,407
in stock
|
Buy Now | |
Rutronik
from US$0.78
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
1,313
in stock
|
Buy Now | |
element14
from US$0.94
|
1,313
in stock
|
Buy Now | |
Farnell
from US$1.03
|
1,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
561
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
233
in stock
|
Buy Now | |
Avnet Abacus
-
|
33,150
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Power and Signal Group
from US$0.61
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 89485 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB A |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
USB SHIELDED I/O TYPE A RECPT | TTI Europe |
Socket | Transfer Multisort Elektronik |
ASSY UP_RIGHT USB CONN.(LEAD REE) | Heilind Electronics |
USB type A PCB r/a skt w/kinked tabs,1A | RS |
USB A SHIELDED GOLD R/A | Rutronik |
Usb Conn, 2.0, Usb Type A, Rcpt, Tht | Newark Electronics |
USB CONN, 2.0, USB TYPE A, RCPT, THT | element14 |
Molex USB 2.0 4P Socket, Socket, USB-A 2.0, Straight, Positions - 4 | Distrelec |
Conn USB RCP 4 POS 1.4mm Solder RA Thru-Hole 4 Terminal 1 Port Tray | Avnet Abacus |
89485 Series, Right Angle Type A USB Conn, Through Hole Socket,750V ac,1A,90059 | Molex Incorporated 89485-8000 | RS Americas |
Universal Serial Bus (USB) Shielded I/O Type A Receptacle, Single Upright, Right Angle, Terminal Length 2.00mm, Without Mylar, Gold (Au) Flash, Tray Package, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 89485-8000?
Additional datasheets, footprints and schematics for 89485-8000 are listed on our Part Details page. You can also find images and similar parts to 89485-8000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 89485-8000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 89485-8000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 89485-8000 fall under?
The 89485-8000 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 89485-8000 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 89485-8000 you can contact the distributor directly for product support, shipping queries etc.
Is the 89485-8000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 89485-8000 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Heilind Electronics, RS and Rutronik have stock available or on a lead time for 89485-8000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 89485-8000 often in real-time on the comparison pages.
What if I can't find stock of 89485-8000?
You can fill out our help required form which you can use to request a quote for 89485-8000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.