Status: | Unknown |
---|---|
Series: | em4 Series |
RoHS: | Unknown |
Prices starting from US$584.00
No. of Inputs | 16 |
---|---|
Current Rating | 20mA |
No. of Outputs | 10Outputs |
Kit Contents | em4Â alert Nano-PLC w/ Integrated Ethernet em4 Soft USB Stick Ethernet cable |
Supply Voltage Max | 24VDC |
Product Range | em4 Series |
SVHC | No SVHC (15-Jan-2018) |
em4 B26-ET Starter Kit, glossy black | RS |
Starter Kit, Nano-Plc Rohs Compliant: Yes |Crouzet 88981136 | Newark Electronics |
em4 nanoPLC w/Ethernet, 26 i/o, includes em4 Soft ( USB stick) and RJ45 cable | Crouzet 88981136 | RS Americas |
STARTER KIT, NANO-PLC | element14 |
PLC, Remote Starter Kit | Carlton-Bates |
Crouzet PLC Starter Kit | Distrelec |
Where can I find additional details, specifications and documents for a 88981136?
Additional datasheets, footprints and schematics for 88981136 are listed on our Part Details page. You can also find images and similar parts to 88981136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88981136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88981136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88981136 fall under?
The 88981136 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 88981136 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88981136 you can contact the distributor directly for product support, shipping queries etc.
Is the 88981136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88981136 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 88981136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88981136 often in real-time on the comparison pages.
What if I can't find stock of 88981136?
You can fill out our help required form which you can use to request a quote for 88981136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.