Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.53
Antenna Type | WiFi |
---|---|
Frequency Min | - |
Frequency Max | 2.4GHz |
Antenna Mounting | Magnetic |
Gain | 2.2dB |
VSWR | 2 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Bluetooth GSM WiFi |
Module: external antenna | Transfer Multisort Elektronik |
Antenna 3M Standard | RS |
Wifi Antenna, Vertical, 2.4Ghz, 2.2Db | Newark Electronics |
Antenna, Wireless Network, 3m, Standard, for em4 Remote, em4 Alert 2G/3G | Crouzet 88980160 | RS Americas |
WIFI ANTENNA, VERTICAL, 2.4GHZ, 2.2DB | element14 |
Where can I find additional details, specifications and documents for a 88980160?
Additional datasheets, footprints and schematics for 88980160 are listed on our Part Details page. You can also find images and similar parts to 88980160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88980160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88980160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88980160 fall under?
The 88980160 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 88980160 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88980160 you can contact the distributor directly for product support, shipping queries etc.
Is the 88980160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88980160 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 88980160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88980160 often in real-time on the comparison pages.
What if I can't find stock of 88980160?
You can fill out our help required form which you can use to request a quote for 88980160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.