Status: | Unknown |
---|---|
Series: | Millenium 3 Series |
RoHS: | Compliant |
Product Range | Millenium 3 Series |
---|---|
Controller Type | XD10 / XD26 |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 6 |
No. of Inputs | 8Inputs |
No. of Outputs | 6 |
Supply Voltage | 24VAC |
RoHS Compliant | Yes |
LOGIC MODULE M3 XR14 R 24VAC | RS |
Logic Controller Expansion Modules | Newark Electronics |
PLC Expansion Module Input/Output 8 Input, 6 Output 24 V ac 107.6 x 72 x 57.4 mm | Crouzet 88970234 | RS Americas |
Crouzet Expansion Module 8 Digital / 6 Relay, 24V, Millenium 3 | Distrelec |
Where can I find additional details, specifications and documents for a 88970234?
Additional datasheets, footprints and schematics for 88970234 are listed on our Part Details page. You can also find images and similar parts to 88970234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88970234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88970234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88970234 fall under?
The 88970234 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to 88970234 when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88970234 you can contact the distributor directly for product support, shipping queries etc.
Is the 88970234 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88970234 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 88970234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88970234 often in real-time on the comparison pages.
What if I can't find stock of 88970234?
You can fill out our help required form which you can use to request a quote for 88970234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.