Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$110.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$110.71
|
19
in stock
|
Buy Now | |
RS Americas
from US$138.42
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$115.76
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$226.81
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$227.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$115.77
|
-
|
Buy Now | |
element14
from US$136.34
|
-
|
Buy Now | |
Farnell
from US$120.48
|
-
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 6 |
Meter Display Type | - |
IP / NEMA Rating | IP40 |
Product Range | - |
Approval Bodies | CSA GL UL |
External Depth | 70mm |
External Length / Height | 107.6mm |
For Use With | XD10 XD26 |
Supply Voltage Max | 24VDC |
M3 14 I/0 extension, 24Vdc input | RS |
I/O Extension Module, XR14, 24VDC, 8 Input, 6 Relay Output | Crouzet 88970231 | RS Americas |
Module: extension | Transfer Multisort Elektronik |
Logic Controllers M3 Digital Ext Mod 5-8A 24VDC | Rapid Electronics |
M3 Ext, Xr14R, 24Vdc | Newark Electronics |
M3 EXT, XR14R, 24VDC | element14 |
Where can I find additional details, specifications and documents for a 88 970 231?
Additional datasheets, footprints and schematics for 88 970 231 are listed on our Part Details page. You can also find images and similar parts to 88 970 231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 970 231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 970 231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 970 231 fall under?
The 88 970 231 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 88 970 231 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 970 231 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 970 231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 970 231 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for 88 970 231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 970 231 often in real-time on the comparison pages.
What if I can't find stock of 88 970 231?
You can fill out our help required form which you can use to request a quote for 88 970 231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.