Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$136.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$167.51
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$169.02
|
29
in stock
|
Buy Now | |
element14
from US$176.10
|
29
in stock
|
Buy Now | |
RS
from US$169.94
|
21
in stock
|
Buy Now | |
RS Americas
from US$163.35
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$136.62
|
8
in stock
|
Buy Now | |
Distrelec
from US$139.37
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$236.15
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$236.00
|
4
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Type A | USB 2.0 A Plug |
---|---|
Connector Type B | Millenium 3 |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | USB |
Colour | Grey |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | Millenium 3 |
Usb Cable, M3, Controller Pc | Newark Electronics |
USB CABLE, M3, CONTROLLER PC | element14 |
M3 controller PC USB cable | RS |
USB Connection Cable, PC to Millenium 3 | Crouzet 88970109 | RS Americas |
Communication cable | Transfer Multisort Elektronik |
Crouzet USB Connecting Cable for Millenium 3 | Distrelec |
USB Cables/IEEE 1394 Cables M3 USB LINK CABLE PC | Rapid Electronics |
MILL 3 USB PROGRAMMING CABLE | Relay Specialties |
Where can I find additional details, specifications and documents for a 88 970 109?
Additional datasheets, footprints and schematics for 88 970 109 are listed on our Part Details page. You can also find images and similar parts to 88 970 109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 970 109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 970 109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 970 109 fall under?
The 88 970 109 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 88 970 109 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 970 109 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 970 109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 970 109 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 88 970 109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 970 109 often in real-time on the comparison pages.
What if I can't find stock of 88 970 109?
You can fill out our help required form which you can use to request a quote for 88 970 109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.