Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Controller Type | CD12 |
---|---|
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
No. of Inputs | 8Inputs |
No. of Outputs | 4 |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
RoHS Compliant | Yes |
Specialty Controllers MILL 3 CD12 8-4 100-240VAC | Rapid Electronics |
Programmable Logic Controller-Plc | Newark Electronics |
Where can I find additional details, specifications and documents for a 88970043?
Additional datasheets, footprints and schematics for 88970043 are listed on our Part Details page. You can also find images and similar parts to 88970043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88970043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88970043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88970043 fall under?
The 88970043 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.
Can I view similar or alternative parts?
You can view similar parts to 88970043 when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88970043 you can contact the distributor directly for product support, shipping queries etc.
Is the 88970043 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88970043 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 88970043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88970043 often in real-time on the comparison pages.
What if I can't find stock of 88970043?
You can fill out our help required form which you can use to request a quote for 88970043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.