Status: | Unknown |
---|---|
Series: | RQR1 Series |
RoHS: | Compliant |
Product Range | RQR1 Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
RoHS Compliant | Yes |
RQR1 Star-Delta Timer 24VDC/24-240VAC | RS |
Timer | Transfer Multisort Elektronik |
Relay, Timer, 2Co, 0.1S To 100H | Newark Electronics |
Star Delta Multi Function, Single TDR, Screw, 0.1 s to 100 h, 2 Contacts, 2 C/O | Crouzet 88866175 | RS Americas |
Crouzet Time Lag Relay Chronos 2 Multifunction 100h 250V 8A 30V 2NO Screw Terminal | Distrelec |
Where can I find additional details, specifications and documents for a 88866175?
Additional datasheets, footprints and schematics for 88866175 are listed on our Part Details page. You can also find images and similar parts to 88866175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88866175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88866175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88866175 fall under?
The 88866175 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 88866175 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88866175 you can contact the distributor directly for product support, shipping queries etc.
Is the 88866175 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88866175 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 88866175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88866175 often in real-time on the comparison pages.
What if I can't find stock of 88866175?
You can fill out our help required form which you can use to request a quote for 88866175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.