Status: | Unknown |
---|---|
Series: | EMAR9 Series |
RoHS: | Unknown |
Product Range | EMAR9 Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.1s |
Time Max | 20h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 24V |
Current Rating Nom | 5A |
Essential Timer Emar9 Din Rail 17.5Mm 24 V AC | Rapid Electronics |
Emar9 Delay On Make Timer Din Rail Spdt 5A/3A/Crouzet Controls Rohs Compliant: Yes |Crouzet 88829119 | Newark Electronics |
TDR | RS Americas |
RELAY, TIMER, SPDT, 0.1S-20H, 24VAC/DC | Farnell |
Where can I find additional details, specifications and documents for a 88829119?
Additional datasheets, footprints and schematics for 88829119 are listed on our Part Details page. You can also find images and similar parts to 88829119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88829119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88829119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88829119 fall under?
The 88829119 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88829119 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88829119 you can contact the distributor directly for product support, shipping queries etc.
Is the 88829119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88829119 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 88829119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88829119 often in real-time on the comparison pages.
What if I can't find stock of 88829119?
You can fill out our help required form which you can use to request a quote for 88829119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.