Status: | Unknown |
---|---|
Series: | EMAR2 Series |
RoHS: | Unknown |
Product Range | EMAR2 Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.1s |
Time Max | 20h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 110VAC |
Current Rating Nom | 5A |
Emar2 Dom Timer/Replaced By Ba1R16Mv1/Crouzet Controls Rohs Compliant: Yes |Crouzet 88829112 | Newark Electronics |
EMAR2 DOM Timer/Replaced by BA1R16MV1 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 88829112?
Additional datasheets, footprints and schematics for 88829112 are listed on our Part Details page. You can also find images and similar parts to 88829112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88829112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88829112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88829112 fall under?
The 88829112 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88829112 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88829112 you can contact the distributor directly for product support, shipping queries etc.
Is the 88829112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88829112 have stock available?
Authorised distributors including Newark Electronics and Rapid Electronics have stock available or on a lead time for 88829112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88829112 often in real-time on the comparison pages.
What if I can't find stock of 88829112?
You can fill out our help required form which you can use to request a quote for 88829112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.