Status: | Unknown |
---|---|
Series: | MHR1 Series |
RoHS: | Unknown |
Prices starting from US$54.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.82
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$122.94
|
10
in stock
|
Buy Now | |
RS Americas
from US$70.44
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.12
|
8
in stock
|
Buy Now | |
Distrelec
from US$63.10
|
8
in stock
|
Buy Now | |
Newark Electronics
-
|
10
in stock
|
Buy Now | |
element14
from US$58.36
|
-
|
Buy Now | |
Farnell
from US$63.74
|
-
|
Buy Now |
Product Range | MHR1 Series |
---|---|
Timer Functions | Delay On Energisation |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Contact Configuration | SPDT |
Nom Input Voltage | 24V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
SPDT on pulse timer,1sec-100hr 17.5mm | RS |
Chronos 2 Timer Mhr1 Din Rail 17.5Mm 20-30 Vd | Rapid Electronics |
Timer Relay, Func. H,0.1s-100h,24VDC/24-240AC Supply,8A C/O Out, Screw Term, DIN Mt | Crouzet 88827145 | RS Americas |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay Chronos 2 Timer ON 100h 250V 8A 30V 1CO Screw Terminal | Distrelec |
Mhr1 Interval Timer Din Rail Spdt 8A 24 Vdc 2/Crouzet Controls Rohs Compliant: Yes |Crouzet 88827145 | Newark Electronics |
TIMER, 8A, DIN RAIL | Farnell |
Where can I find additional details, specifications and documents for a 88827145?
Additional datasheets, footprints and schematics for 88827145 are listed on our Part Details page. You can also find images and similar parts to 88827145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88827145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88827145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88827145 fall under?
The 88827145 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88827145 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88827145 you can contact the distributor directly for product support, shipping queries etc.
Is the 88827145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88827145 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 88827145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88827145 often in real-time on the comparison pages.
What if I can't find stock of 88827145?
You can fill out our help required form which you can use to request a quote for 88827145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.