Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 23.1mm, .91in |
Centerline | 6.35mm, .25in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 6500 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 250 HOUSING RECEPTACLE NATURAL PA.6.6 Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 881600-1 | Internal Number: 881600-1 | Natural | TE Connectivity | TE Store |
2 Pos. 250S Ff Rec |Te Connectivity 881600-1 | Newark Electronics |
2 Position Housing Receptacle | Future Electronics |
Conn Housing PL 2 POS Crimp ST Cable Mount Box | Avnet America |
2 POS. 250S FF REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | AMP FASTIN-FASTON 250 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 881600-1?
Additional datasheets, footprints and schematics for 881600-1 are listed on our Part Details page. You can also find images and similar parts to 881600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 881600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 881600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 881600-1 fall under?
The 881600-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 881600-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 881600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 881600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 881600-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 881600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 881600-1 often in real-time on the comparison pages.
What if I can't find stock of 881600-1?
You can fill out our help required form which you can use to request a quote for 881600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.