Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,113
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
4,113
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
4,113
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,113
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 10.8mm, .425in |
Length | 23.1mm, .91in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Faston Housing Receptacle Nat Nylon |Amp Te Connectivity 880110 | Newark Electronics |
FASTON HOUSING RECEPTACLE NAT NYLON | Rapid Electronics |
TE Connectivity - AMP FASTON HOUSING RECEPTACLE NAT NYLON | Distrelec |
Connector Accessories Receptacle Housing Nylon Natural Loose Piece | Avnet America |
FASTON HOUSING RECEPTACLE NAT NYLON | TE Connectivity 880110 | RS Americas |
Where can I find additional details, specifications and documents for a 880110?
Additional datasheets, footprints and schematics for 880110 are listed on our Part Details page. You can also find images and similar parts to 880110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880110 fall under?
The 880110 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 880110 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880110 you can contact the distributor directly for product support, shipping queries etc.
Is the 880110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880110 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 880110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880110 often in real-time on the comparison pages.
What if I can't find stock of 880110?
You can fill out our help required form which you can use to request a quote for 880110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.