Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1199424-7,
879840-000 |
Wire Color | White, White with Black Stripe |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Tin-Coated Copper |
Cable Configuration | Twisted Pair |
Number of Conductors | 2 |
Number of Strands | 37 |
Overall Outside Diameter | 5.08mm, .2in |
Wire Size | 12AWG |
Conductor Diameter | .0845in, 2.15mm |
Strand Size | 28AWG |
Voltage Rating | 600VAC |
Product Type | Cable |
Cable Type | Spec 55 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Multi-Conductor Cables 55PC0121-12-9/90 | Sager |
Spec 55PC 2Conductors 12AWG White/White/Black Stripe 600Vac | Avnet America |
Where can I find additional details, specifications and documents for a 879840-000?
Additional datasheets, footprints and schematics for 879840-000 are listed on our Part Details page. You can also find images and similar parts to 879840-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 879840-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 879840-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 879840-000 fall under?
The 879840-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 879840-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 879840-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 879840-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 879840-000 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 879840-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 879840-000 often in real-time on the comparison pages.
What if I can't find stock of 879840-000?
You can fill out our help required form which you can use to request a quote for 879840-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.