Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1195131-9 |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$2.03
|
13,278
in stock
|
Buy Now | |
Avnet America
from US$1.81
|
395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$1.40
|
-
|
Buy Now | |
TE Store
from US$2.83
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Splice Kit |
---|---|
Splice Material | Tin-Plated Copper |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | 2.54mm, .1in |
Wire Size | 2426 – 5874CMA, 16 – 12AWG, 1.21 – 2.94mm² |
Overall Length | 29.21mm, 1.15in |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Support Style | Non-Insulation Support |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminals D-436-38 | Rapid Electronics |
Splice Terminal 12-16AWG 14.35mm Tin | Avnet America |
Tip: butt splice | Transfer Multisort Elektronik |
D-436-38 |Raychem Te Connectivity 650076-000 | Newark Electronics |
D-436-38 SPLICE AWG16-12 | TTI Europe |
D-436-38 Wire Size: 16 – 12 AWG Wire Size: 1.21 – 2.94 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .1 in Electrical Wire Splice | 16 – 12 AWG 1.21 – 2.94 mm² Splice Kit | Part Number: 650076-000 | Internal Number: 650076-000 | Alias Number: 7-1195131-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 650076-000?
Additional datasheets, footprints and schematics for 650076-000 are listed on our Part Details page. You can also find images and similar parts to 650076-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650076-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650076-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650076-000 fall under?
The 650076-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650076-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650076-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650076-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650076-000 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and Boersig have stock available or on a lead time for 650076-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650076-000 often in real-time on the comparison pages.
What if I can't find stock of 650076-000?
You can fill out our help required form which you can use to request a quote for 650076-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.