Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.30
|
No stock
|
Buy Now | |
TE Store
from US$1.75
|
3,471
in stock
|
Buy Now | |
Heilind Electronics
from US$1.71
|
2,433
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.71
|
568
in stock
|
Buy Now | |
Distrelec
from US$2.34
|
390
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
element14
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | .24in, 6.096mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.096mm |
Connector Length | .5in, 12.7mm |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Housing Color | Black |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Strain Relief | Without |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
10 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87977-3 | Internal Number: 87977-3 | .1" | TE Connectivity | TE Store |
10 MODIV HSG DR MRKD .100 POL | Heilind Electronics |
TE Connectivity - AMP Housings 10P HOUSING | Distrelec |
Wire-Board Connector Receptacle 10 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Housing, Cable Socket, 10-C, AMPMODU Mod IV Series | TE Connectivity 87977-3 | RS Americas |
HOUSING. RECEPTACLE, 10WAY | element14 |
Where can I find additional details, specifications and documents for a 87977-3?
Additional datasheets, footprints and schematics for 87977-3 are listed on our Part Details page. You can also find images and similar parts to 87977-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87977-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87977-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87977-3 fall under?
The 87977-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87977-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87977-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87977-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87977-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Distrelec and Newark Electronics have stock available or on a lead time for 87977-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87977-3 often in real-time on the comparison pages.
What if I can't find stock of 87977-3?
You can fill out our help required form which you can use to request a quote for 87977-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.