Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196839-9,
878518-000 |
Prices starting from US$21.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$26.51
|
208
in stock
|
Buy Now | |
TTI Europe
from US$21.33
|
2,597
in stock
|
Buy Now | |
Rapid Electronics
from US$30.66
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
208
in stock
|
Buy Now | |
Farnell
from US$61.82
|
168
in stock
|
Buy Now | |
Distrelec
from US$25.26
|
40
in stock
|
Buy Now | |
Avnet America
from US$21.03
|
3
in stock
|
Buy Now | |
Sager
from US$24.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Adhesive Pre-Coat | No |
材質システム コード | 25 |
Material | Fluid Resistant Modified Elastomer |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Inside Diameter Range (Leg 1) | .27 – .52in, 6.9 – 13.2mm |
Inside Diameter Range (Body) | .27 – .52in, 6.9 – 13.2mm |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 342A |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1125 |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape | Y Shape |
Size Code | 012 |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 342A012-25-0 |Raychem Te Connectivity 878518-000 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Transition Flexible Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
Where can I find additional details, specifications and documents for a 878518-000?
Additional datasheets, footprints and schematics for 878518-000 are listed on our Part Details page. You can also find images and similar parts to 878518-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878518-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878518-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878518-000 fall under?
The 878518-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 878518-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878518-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878518-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878518-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 878518-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878518-000 often in real-time on the comparison pages.
What if I can't find stock of 878518-000?
You can fill out our help required form which you can use to request a quote for 878518-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.