Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1196839-2,
878515-000 |
Prices starting from US$14.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.13
|
93
in stock
|
Buy Now | |
TTI Europe
from US$14.21
|
409
in stock
|
Buy Now | |
Rapid Electronics
from US$27.77
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$38.90
|
7
in stock
|
Buy Now | |
Avnet America
from US$18.46
|
-
|
Buy Now | |
Boersig
from US$27.86
|
-
|
Buy Now | |
Sager
from US$21.33
|
-
|
Buy Now | |
Farnell
from US$34.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Lipped | Yes |
Cable Diameter Range | 9.9 – 22mm, 9.9 – 23in |
Wire/Cable Outside Diameter | 20 mm, 12 mm, .433 in, 14 mm, .787 in, .55 in, .43 in, 16 mm, .47 in, .63 in, .71 in, 18 mm, .7 in, 11 mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, MIS-34867, IEC 62329-3-102, VG95343 Part 6 |
Approved Standards | BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, VG95343 Part 6, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
TE Connectivity 222K163-25-0 HEAT SHRINK BOOT ELASTOMER | Distrelec |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878515-000?
Additional datasheets, footprints and schematics for 878515-000 are listed on our Part Details page. You can also find images and similar parts to 878515-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878515-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878515-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878515-000 fall under?
The 878515-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878515-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878515-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878515-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878515-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Chip One Stop and Avnet America have stock available or on a lead time for 878515-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878515-000 often in real-time on the comparison pages.
What if I can't find stock of 878515-000?
You can fill out our help required form which you can use to request a quote for 878515-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.