Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
222K152-25-0,
1-1196839-8, 878514-000 |
Prices starting from US$10.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.37
|
496
in stock
|
Buy Now | |
TTI Europe
from US$10.15
|
2,456
in stock
|
Buy Now | |
Rapid Electronics
from US$22.75
|
496
in stock
|
Buy Now | |
Chip One Stop
from US$17.50
|
496
in stock
|
Buy Now | |
Future Electronics
from US$11.82
|
444
in stock
|
Buy Now | |
Farnell
from US$45.87
|
398
in stock
|
Buy Now | |
TE Store
from US$24.57
|
362
in stock
|
Buy Now | |
Boersig
from US$23.45
|
-
|
Buy Now | |
Sager
from US$17.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Fluid Resistant Modified Elastomer |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .433 in, .43 in, 14 mm, .39 in, .55 in, 12 mm, 16 mm, .47 in, .63 in, 10 mm, 11 mm |
Cable Diameter Range | 8.4 – 20in, 8.4 – 19mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102, VG95343 Part 6 |
Approved Standards | BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, VG95343 Part 6, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
222K152-25-0 Body Orientation: Right Angle Molded Part Shape Code: 222 Lipped: Yes Material Code: 25 Material Systems Code: 25 Right Angle 222 25 | Bulbous Heat Shrink Boots: Lipped & Right Angle | Part Number: 878514-000 | Internal Number: 878514-000 | Alias Number: 1-1196839-8 | TE Connectivity | TE Store |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Connector Accessories Molded Boot Right Angle 8.4-19 Cable Diameter Fluid Resistant Elastomer | Avnet Abacus |
Where can I find additional details, specifications and documents for a 878514-000?
Additional datasheets, footprints and schematics for 878514-000 are listed on our Part Details page. You can also find images and similar parts to 878514-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878514-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878514-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878514-000 fall under?
The 878514-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878514-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878514-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878514-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878514-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 878514-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878514-000 often in real-time on the comparison pages.
What if I can't find stock of 878514-000?
You can fill out our help required form which you can use to request a quote for 878514-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.