Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196839-7,
878513-000 |
Prices starting from US$10.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.87
|
230
in stock
|
Buy Now | |
TTI Europe
from US$10.09
|
577
in stock
|
Buy Now | |
Rapid Electronics
from US$13.90
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
230
in stock
|
Buy Now | |
Farnell
from US$28.07
|
189
in stock
|
Buy Now | |
Distrelec
from US$16.72
|
51
in stock
|
Buy Now | |
Avnet America
from US$19.65
|
-
|
Buy Now | |
Boersig
from US$14.32
|
-
|
Buy Now | |
Sager
from US$22.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Cable Diameter Range | 7.1 – 17in, 7.1 – 16mm |
Wire/Cable Outside Diameter | .3 in, .35 in, .31 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm, 10 mm, 11 mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, VG95343 Part 6, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Approved Standards | VG95343 Part 6, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 222K142-25-0 |Raychem Te Connectivity 878513-000 | Newark Electronics |
HEAT SHRINK BOOTS | Farnell |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878513-000?
Additional datasheets, footprints and schematics for 878513-000 are listed on our Part Details page. You can also find images and similar parts to 878513-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878513-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878513-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878513-000 fall under?
The 878513-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878513-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878513-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878513-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878513-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 878513-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878513-000 often in real-time on the comparison pages.
What if I can't find stock of 878513-000?
You can fill out our help required form which you can use to request a quote for 878513-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.