Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196838-5,
878511-000 |
Prices starting from US$7.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.65
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$17.34
|
704
in stock
|
Buy Now | |
Rapid Electronics
from US$13.08
|
503
in stock
|
Buy Now | |
Newark Electronics
from US$14.91
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.34
|
164
in stock
|
Buy Now | |
Avnet America
from US$10.84
|
-
|
Buy Now | |
Boersig
from US$12.43
|
-
|
Buy Now | |
TTI Europe
from US$7.10
|
-
|
Buy Now | |
Sager
from US$10.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Code | 25 |
---|---|
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Material Systems Code | 25 |
Lipped | Yes |
Wire/Cable Outside Diameter | .39 in, .3 in, .276 in, 9 mm, .35 in, 7 mm, .236 in, 8 mm, .31 in, 10 mm, 6 mm |
Cable Diameter Range | 5.6 – 13mm, 5.6 – 14in |
Zugelassene Standards | MIS-34867, VG95343 Part 6, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Approved Standards | DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, VG95343 Part 6, IEC 62329-3-102 |
Power Cable Accessory | No |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
878511-000 FORMTEIL | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 222K121-25-0 |Raychem Te Connectivity 878511-000 | Newark Electronics |
Connector Accessories Molded Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878511-000?
Additional datasheets, footprints and schematics for 878511-000 are listed on our Part Details page. You can also find images and similar parts to 878511-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878511-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878511-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878511-000 fall under?
The 878511-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878511-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878511-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878511-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878511-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 878511-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878511-000 often in real-time on the comparison pages.
What if I can't find stock of 878511-000?
You can fill out our help required form which you can use to request a quote for 878511-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.