Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196838-6,
878506-000 |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Lipped | Yes |
Wire/Cable Outside Diameter | 1.1 in, 1.18 in, 20 mm, 28 mm, 26 mm, 30 mm, .787 in, .9 in, 1.02 in, .87 in, 1 in, .71 in, .94 in, 18 mm, 24 mm, .7 in, 22 mm |
Cable Diameter Range | .618 – 1.378in, 15.7 – 35mm |
Zugelassene Standards | IEC 62329-3-102, VG95343 Part 6, MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE |
Approved Standards | VG95343 Part 6, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -103 – 302°F, -75 – 150°C |
Cable Accessories Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878506-000?
Additional datasheets, footprints and schematics for 878506-000 are listed on our Part Details page. You can also find images and similar parts to 878506-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878506-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878506-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878506-000 fall under?
The 878506-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878506-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878506-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878506-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878506-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 878506-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878506-000 often in real-time on the comparison pages.
What if I can't find stock of 878506-000?
You can fill out our help required form which you can use to request a quote for 878506-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.