Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
202K142-25-0,
6-1196837-1, 878496-000 |
Prices starting from US$10.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.54
|
1,042
in stock
|
Buy Now | |
TTI Europe
from US$10.32
|
3,450
in stock
|
Buy Now | |
Rapid Electronics
from US$16.21
|
1,087
in stock
|
Buy Now | |
TE Store
from US$19.63
|
368
in stock
|
Buy Now | |
Heilind Electronics
from US$19.85
|
261
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.85
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$17.07
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
45
in stock
|
Buy Now | |
Avnet America
from US$12.41
|
-
|
Buy Now | |
Boersig
from US$18.71
|
-
|
Buy Now | |
Sager
from US$10.49
|
-
|
Buy Now | |
Farnell
from US$20.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | No |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Cable Diameter Range | 7.1 – 17in, 7.1 – 16mm |
Wire/Cable Outside Diameter | .3 in, .35 in, .31 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm, 10 mm, 11 mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, VG95343 Part 6, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Approved Standards | VG95343 Part 6, BS-G-198-5-DE, IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | /225 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202K142-25-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 878496-000 | Internal Number: 878496-000 | Alias Number: 202K142-25-0 | TE Connectivity | TE Store |
878496-000 6-1196837-1 | Heilind Electronics |
Heat Shrink Cable Boots & End Caps 202K142-25-0 |Raychem Te Connectivity 878496-000 | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-25-0 | Sager |
Where can I find additional details, specifications and documents for a 878496-000?
Additional datasheets, footprints and schematics for 878496-000 are listed on our Part Details page. You can also find images and similar parts to 878496-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878496-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878496-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878496-000 fall under?
The 878496-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878496-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878496-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878496-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878496-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 878496-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878496-000 often in real-time on the comparison pages.
What if I can't find stock of 878496-000?
You can fill out our help required form which you can use to request a quote for 878496-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.