Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196837-8,
878495-000 |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.03
|
No stock
|
Buy Now | |
TTI Europe
from US$9.11
|
2,422
in stock
|
Buy Now | |
Heilind Electronics
from US$16.55
|
708
in stock
|
Buy Now | |
Boersig
from US$13.95
|
401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.55
|
142
in stock
|
Buy Now | |
Rapid Electronics
from US$18.42
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$17.84
|
-
|
Buy Now | |
Avnet America
from US$10.35
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Adhesive Pre-Coat | No |
Lipped | Yes |
Wire/Cable Outside Diameter | .3 in, .35 in, .31 in, .43 in, .433 in, .276 in, .39 in, 8 mm, 12 mm, 7 mm, .47 in, 9 mm, 10 mm, 11 mm |
Cable Diameter Range | 5.9 – 15in, 5.9 – 14mm |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DE, VG95343 Part 6, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 |
Approved Standards | VG95343 Part 6, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, MIS-34867 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /225 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
878495-000 4-1196837-8 202K132-25-0 | Heilind Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 202K132-25-0 |Raychem Te Connectivity 878495-000 | Newark Electronics |
Connector Accessories Molded Boot Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878495-000?
Additional datasheets, footprints and schematics for 878495-000 are listed on our Part Details page. You can also find images and similar parts to 878495-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878495-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878495-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878495-000 fall under?
The 878495-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878495-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878495-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878495-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878495-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 878495-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878495-000 often in real-time on the comparison pages.
What if I can't find stock of 878495-000?
You can fill out our help required form which you can use to request a quote for 878495-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.