Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196834-0,
878182-000 |
Prices starting from US$30.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.17
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$40.30
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$52.95
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$44.80
|
4
in stock
|
Buy Now | |
TTI Europe
from US$32.98
|
1
in stock
|
Buy Now | |
Avnet America
from US$30.20
|
-
|
Buy Now | |
Avnet Asia
from US$39.04
|
-
|
Buy Now | |
Sager
from US$33.59
|
-
|
Buy Now |
Material Code | 12 |
---|---|
Material Systems Code | 200 |
Adhesive Pre-Coat | No |
Material | Modified Fluoro-Elastomer |
Lipped | Yes |
Wire/Cable Outside Diameter | .35 in, .31 in, .276 in, .39 in, 9 mm, 10 mm, .3 in, 8 mm, 7 mm |
Cable Diameter Range | 5.9 – 14mm, 5.9 – 14in |
Approved Standards | DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4, BS-G-198-5-DD |
Zugelassene Standards | BS-G-198-5-DD, DEF Std 59-97 Issue 3 Type DD, SAE AS I 81765/4 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Heat Shrink Cable Boots & End Caps 202K132-12-0 |Raychem Te Connectivity 878182-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Cable Accessories Boot Fluoro Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 878182-000?
Additional datasheets, footprints and schematics for 878182-000 are listed on our Part Details page. You can also find images and similar parts to 878182-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878182-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878182-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878182-000 fall under?
The 878182-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878182-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878182-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878182-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878182-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 878182-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878182-000 often in real-time on the comparison pages.
What if I can't find stock of 878182-000?
You can fill out our help required form which you can use to request a quote for 878182-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.