Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | - |
Pressure Max | - |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Accuracy % | - |
Port Size | - |
Product Range | - |
Magnetic Liquid Level Indicator | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 87480?
Additional datasheets, footprints and schematics for 87480 are listed on our Part Details page. You can also find images and similar parts to 87480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87480 fall under?
The 87480 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 87480 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87480 you can contact the distributor directly for product support, shipping queries etc.
Is the 87480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87480 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 87480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87480 often in real-time on the comparison pages.
What if I can't find stock of 87480?
You can fill out our help required form which you can use to request a quote for 87480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.