Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
75,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
75,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
74,965
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
26,008
in stock
|
Buy Now | |
element14
from US$0.11
|
10,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
8,750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Finish | Bright |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 50 – 150µin |
Wire Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material Thickness | 50 – 150µin |
Contact Current Rating (Max) | 3A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.75mm, .069in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Strip |
Packaging Quantity | 12500 |
実装方法 | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | High |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT 24-20AWG Reel of 12500 | Rapid Electronics |
MOD V RECP PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin over Nickel Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin Tin over Nickel 250 VAC | Connector Contact | Part Number: 87309-8 | Internal Number: 87309-8 | TE Connectivity | TE Store |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24AWG-20AWG, CRIMP | element14 |
AMPMODU MOD V Snap In 24-20 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PCB Contact, 24-20AWG, Reel of 12501, AMPMODU Mod IV/V Series | TE Connectivity 87309-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Mod V Series Connectors |
Where can I find additional details, specifications and documents for a 87309-8?
Additional datasheets, footprints and schematics for 87309-8 are listed on our Part Details page. You can also find images and similar parts to 87309-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87309-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87309-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87309-8 fall under?
The 87309-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87309-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87309-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 87309-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87309-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Heilind Electronics have stock available or on a lead time for 87309-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87309-8 often in real-time on the comparison pages.
What if I can't find stock of 87309-8?
You can fill out our help required form which you can use to request a quote for 87309-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.