Options for Price Comparison
Distributor Statistics for 91516-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 91516-1
Details for 91516-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
91516-1
Buy Directly from TE Store (7 in stock) $799.0000
CERTICRIMP 2,SAHT MOD 4
91516-1 image

91516-1 by TE Connectivity

CERTICRIMP 2,SAHT MOD 4
Part Information
91516-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0808
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Crimp Form-Wire Barrel Type:
Open Barrel - F Crimp
Specification Type:
TE Product Specification (114-)
Tool Grade:
Premium Crimp Tooling
Power Type:
Manual, Battery, Electric
Certification:
Yes – Certificate Included
Tool Type:
CERTI-CRIMP II, Straight Action Hand Tool
Alternate Descriptions
CERTICRIMP 2-SAHT MOD 4 Onlinecomponents.com
Crimper,SAHTRatchet,24-20AWG,AMP MOD RS Components
TOOL, HAND CRIMP, AMPMODU MODULE IV CONTACTS; Crimp Tool Type:Hand; For Use With:AMPMODU MOD IV 20-30AWG Contacts; Product Range:-; Crimp Size:24AWG to 20AWG; Crimp Tool:CERTI-CRIMP II RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
Crimper, SAHT Ratchet, 24-20 AWG, AMPMODU Mod IV Contacts, CERTI-CRIMP II Allied Electronics & Automation
CERTICRIMP 2,SAHT MOD 4 Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
Crimping Tool [TE Connectivity] 91516-1 Crimping Tool Distrelec
CERTICRIMP 2,SAHT MOD 4 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Portable Crimp Tool | Part Number: 91516-1 | Internal Number: 91516-1 | TE Connectivity TE Store
CERTI-CRIMP* II Straight Action Hand Tool for AMPMODU 20-24 AWG and 26-30 AWG Future Electronics