Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0087165-1,
EL6309-000 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
64,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
72,390
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
72,390
in stock
|
Buy Now | |
TE Store
from US$1.03
|
69,035
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
7,556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
1,511
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
281
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64 mm, .025 in |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Shape & Form | Square |
Solder Tail Contact Plating Thickness | 50 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | .038 – .062in, .97 – 1.57mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Wire Insulation Support | With |
Comment | These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing., (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
LOCKING CLIP ASSY .025 SQ LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Wire Size: 26 – 22 AWG Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 87165-1 | Internal Number: 87165-1 | Alias Number: AMP-0-0087165-1 | 26 – 22 AWG | TE Connectivity | TE Store |
MODU gold locking clip contact 26-22 | RS |
Contact Locking Clip 26-22 AWG Crimp 250 3A 750V -65 C 105 C | TE Connectivity 87165-1 | RS Americas |
TE 87165-1 Crimp Socket with Locking Clip for 0.64mm Square Post Gold 26-22AWG | Rapid Electronics |
AMPMODU 26-22 AWG Phosphor Bronze Machine Applied Locking Clip Contact | Future Electronics |
Headers & Wire Housings CONN SOCKET 26-22AWG 30AU CRIMP | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Machine Applied |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.57mm |
Cable Diameter Min | 0.97mm |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Plug |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 22AWG |
Wire Size (AWG) | 26AWG to 22AWG |
Where can I find additional details, specifications and documents for a 87165-1?
Additional datasheets, footprints and schematics for 87165-1 are listed on our Part Details page. You can also find images and similar parts to 87165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87165-1 fall under?
The 87165-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87165-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87165-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, RS and Heilind Electronics have stock available or on a lead time for 87165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87165-1 often in real-time on the comparison pages.
What if I can't find stock of 87165-1?
You can fill out our help required form which you can use to request a quote for 87165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.