Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSD01550 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
7,000
in stock
|
Buy Now | |
TE Store
from US$0.53
|
4,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
140
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64 mm, .025 in |
---|---|
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Shape & Form | Square |
Solder Tail Contact Plating Thickness | 50 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 3A |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .038 – .062in, .97 – 1.57mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
For Use With | Square Post |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines., Extraction Tool No. 91084-1 is used for removing individual contacts from connector housings and for detaching contacts from mating posts., These contacts must be crimped in accordance with AMP Specification No. 114-25006 in order to function properly in a connector housing. |
Packaging Quantity | 7000 |
実装方法 | Strip |
Packaging Method | Strip |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONN SOCKET 26-22AWG Reel of 7000 | Rapid Electronics |
TE Connectivity LOCKING CLIP CONT ASSY .025 SQ Headers & | Distrelec |
LOCKING CLIP CONT ASSY .025 SQ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Wire Size: 26 – 22 AWG Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 87124-1 | Internal Number: 87124-1 | Alias Number: MSD01550 | 26 – 22 AWG | TE Connectivity | TE Store |
Crimp snap in contact 26-22 awg gold | RS |
AMPMODU Series 26-22 AWG Gold Flash Nickel Locking Clip Socket Crimp Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, LOCKING CLIP, AMPMODU, 26-22 AWG, 0.64 mm | TE Connectivity 87124-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 87124-1?
Additional datasheets, footprints and schematics for 87124-1 are listed on our Part Details page. You can also find images and similar parts to 87124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87124-1 fall under?
The 87124-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87124-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87124-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 87124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87124-1 often in real-time on the comparison pages.
What if I can't find stock of 87124-1?
You can fill out our help required form which you can use to request a quote for 87124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.